TE Connectivity Connector Strain Relief T3609160112-000

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M16 x 1.5 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M16 x 1.5 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3609160112-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3609160112-000
Connector Strain Relief T3609160112-000
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M16 x 1.5 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Industry Standards


  • IP Rating : IP68

Mechanical Attachment


  • Thread Size : M16 x 1.5

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 72

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3609160112-000
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748678-1 - TE Connectivity
Specs
Material ABS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 5745652-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5748676-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details