TE Connectivity Rectangular Boots & Strain Relief T3709090111-000

Description
Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power, Signal & Data Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power, Signal & Data Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Boots & Strain Relief - T3709090111-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Boots & Strain Relief
T3709090111-000
Rectangular Boots & Strain Relief T3709090111-000
Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power, Signal & Data Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass

Operation/Application


  • Circuit Application : Power, Signal & Data

Product Type Features


  • Product Type : Accessory
  • Protection & Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3709090111-000
Product Name Rectangular Boots & Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-446556-5 - TE Connectivity
Specs
Material Copper
Length 0.4000 inch (10.16 mm)
View Details
Connector Strain Relief - 1445856-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 3-745130-4 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1546349-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers