T3511200111-000 -- RECTANGULAR BOOTS & STRAIN RELIEF
TE ConnectivityRectangular Boots & Strain ReliefT3511200111-000
Description
Body Features Primary Product Color : Black Primary Product Material : Plastic
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Plastic
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Plastic
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Plastic
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Product Type : Accessory
Protection & Strain Relief Accessory Type : Cable Gland
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]