TE ConnectivityConnector Strain ReliefT3541403502-000
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide
Industry Standards IP Rating : IP66
Mechanical Attachment Thread Size : M40 x 1.5
Packaging Features Packaging Method : Bag Packaging Quantity : 10
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide
Industry Standards IP Rating : IP66
Mechanical Attachment Thread Size : M40 x 1.5
Packaging Features Packaging Method : Bag Packaging Quantity : 10
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Polyamide
Industry Standards IP Rating : IP66
Mechanical Attachment Thread Size : M40 x 1.5
Packaging Features Packaging Method : Bag Packaging Quantity : 10
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Polyamide
Industry Standards
IP Rating : IP66
Mechanical Attachment
Thread Size : M40 x 1.5
Packaging Features
Packaging Method : Bag
Packaging Quantity : 10
Product Type Features
Sealable : Yes
Strain Relief Accessory Type : Cable Fitting
Usage Conditions
Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]