TE ConnectivityConnector Strain ReliefT3609250112-000
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : M25 x 1.5
Packaging Features Packaging Method : Box Packaging Quantity : 28
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : M25 x 1.5
Packaging Features Packaging Method : Box Packaging Quantity : 28
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Industry Standards IP Rating : IP68
Mechanical Attachment Thread Size : M25 x 1.5
Packaging Features Packaging Method : Box Packaging Quantity : 28
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Material : Brass
Primary Product Plating Material : Nickel
Industry Standards
IP Rating : IP68
Mechanical Attachment
Thread Size : M25 x 1.5
Packaging Features
Packaging Method : Box
Packaging Quantity : 28
Product Type Features
Sealable : Yes
Strain Relief Accessory Type : Cable Gland
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]