TE ConnectivityConnector Strain ReliefT3513130001-000
Description
Body Features Primary Product Color : Black
Product Type Features Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Product Type Features Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features Primary Product Color : Black
Product Type Features Strain Relief Accessory Type : Cable Gland
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features
Primary Product Color : Black
Product Type Features
Strain Relief Accessory Type : Cable Gland
Usage Conditions
Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]