TE Connectivity Connector Strain Relief T3609090111-000

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG9 Packaging Features Packaging Method : Box Packaging Quantity : 45 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG9 Packaging Features Packaging Method : Box Packaging Quantity : 45 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3609090111-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3609090111-000
Connector Strain Relief T3609090111-000
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : PG9 Packaging Features Packaging Method : Box Packaging Quantity : 45 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Industry Standards


  • IP Rating : IP68

Mechanical Attachment


  • Thread Size : PG9

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 45

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3609090111-000
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5207908-4 - TE Connectivity
Specs
Material Polypropylene
View Details
Rectangular Boots & Strain Relief - 446450-2 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Connector Strain Relief - 1604121-2 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Connector Strain Relief - 207241-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers