CONN BARRIER STRP 12CIRC 0.375"
| DigiKey | Waytek, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 283-4021-ND | 47112 |
| Product Name | Terminal Blocks - Barrier Blocks | Eaton's Bussmann Series TB100-12 Double Row Terminal Block, 12 Positions, 30A, 300VDC |
| Mounting Options | Terminal Strip; Chassis, Panel | Terminal Strip |
| Features | Flange | |
| Approvals | RoHS Compliant | RoHS Compliant |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Terminal Block Type | Barrier Block | Dual level |