ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board TA0341630000G

Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - TA0341630000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
TA0341630000G-ND
Terminal Blocks - Wire to Board TA0341630000G-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - TA0341630000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TA0341630000G
Fixed Terminal Blocks TA0341630000G
Fixed Terminal Blocks 508 TB WIR PRO 180D

Fixed Terminal Blocks 508 TB WIR PRO 180D

Buy Now Datasheet
Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0032 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0032
Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0032
TERMINAL BLOCK, WTB, 3POS, 22-14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 3POS, 22-14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TA0341630000G-ND TA0341630000G 45AJ0032
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.903 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444356 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Wire to Board - 2946-2086-3125/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers