Eaton Corporation Terminal Blocks - Barrier Blocks TB100-06

Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 283-4017-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
283-4017-ND
Terminal Blocks - Barrier Blocks 283-4017-ND
CONN BARRIER STRIP 6CIRC 0.375"

CONN BARRIER STRIP 6CIRC 0.375"

Buy Now Datasheet
Eaton's Bussmann Series TB100-06 Double Row Terminal Block, 6 Positions, 30A, 300VDC - 47106 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series TB100-06 Double Row Terminal Block, 6 Positions, 30A, 300VDC
47106
Eaton's Bussmann Series TB100-06 Double Row Terminal Block, 6 Positions, 30A, 300VDC 47106
Eaton's Bussmann Series TB100-06 Double Row Terminal Block Category: Terminal Strips Manufacturer: Eaton Series TB100 Screw Size: #6-32 phil/slot screws Mounting: #6 screws Accepts 22-14 Ga. wires Helps eliminate splicing High-density circuitry can be attained to conserve panel space Tin-plated brass terminals and zinc-plated steel screws Molded black thermoplastic base UL rated 94VO
  • Eaton's Bussmann Series TB100-06 Double Row Terminal Block
  • Category: Terminal Strips
  • Manufacturer: Eaton
  • Series TB100
  • Screw Size: #6-32 phil/slot screws
  • Mounting: #6 screws
  • Accepts 22-14 Ga. wires
  • Helps eliminate splicing
  • High-density circuitry can be attained to conserve panel space
  • Tin-plated brass terminals and zinc-plated steel screws
  • Molded black thermoplastic base UL rated 94VO
Supplier's Site
Barrier Terminal Blocks - TB100-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
TB100-06
Barrier Terminal Blocks TB100-06
Barrier Terminal Blocks TB100-06

Barrier Terminal Blocks TB100-06

Buy Now Datasheet

Technical Specifications

  DigiKey Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 283-4017-ND 47106 TB100-06
Product Name Terminal Blocks - Barrier Blocks Eaton's Bussmann Series TB100-06 Double Row Terminal Block, 6 Positions, 30A, 300VDC Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel Terminal Strip Panel Mount
Features Flange
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Terminal Block Type Barrier Block Dual level Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HB-954-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Terminal Blk/Strip Wiring Dev - 120537012 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details