The Terminal Block, part number 102-6219-ND, features a 5.08 mm pitch and is designed for horizontal mounting on a board. It supports 2 to 24 poles and includes interlocking side connections. The product is rated for a maximum voltage of 300V (UL) and 250V (IEC), with a rated current of 20A per contact. It has a withstanding voltage of 2000V and a surge voltage of 4000V. The contact resistance is specified at 20 m,Ѷ, while insulation resistance is at least 500 M,Ѷ at 500 Vdc. The operating temperature range is from -40°C to 105°C, and the terminal block has UL and CE safety approvals, ensuring compliance with relevant safety standards. It is made from PA66 housing with a flammability rating of UL94V-0, and the contacts are constructed from copper alloy with tin plating. The product is RoHS compliant and suitable for wire sizes ranging from 26 to 12 AWG. Soldering specifications include a maximum hand soldering temperature of 350°C for 10 seconds and wave soldering at 260°C for 5 seconds.
TERMINAL BLOCK, SCREW TYPE, 5.08
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 102-6219-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Interlocking (Side) |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| # of Contacts | 3 |