Barrier Terminal Blocks BARRIER BLOCK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | TB200-04BS-ND | TB200-04BS |
| Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | Panel Mount |
| Features | Flange | |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks |