ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board TA0241630000G

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - TA0241630000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
TA0241630000G-ND
Terminal Blocks - Wire to Board TA0241630000G-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - TA0241630000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TA0241630000G
Fixed Terminal Blocks TA0241630000G
Fixed Terminal Blocks 508 TB WIR PRO 180D

Fixed Terminal Blocks 508 TB WIR PRO 180D

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0030
Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0030
TERMINAL BLOCK, WTB, 2POS, 22-14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 22-14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TA0241630000G-ND TA0241630000G 45AJ0030
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 2
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Wire to Board - 2946-2086-1207/700-000/997-607TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers