TERMINAL BLOCK, SCREW TYPE, 5.08
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 102-6198-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Interlocking (Side) |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| # of Contacts | 9 |