Eaton Corporation Terminal Blocks - Barrier Blocks TB300-04B

Description
CONN BARRIER STRIP 4CIRC 0.562"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.562"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 283-4028-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
283-4028-ND
Terminal Blocks - Barrier Blocks 283-4028-ND
CONN BARRIER STRIP 4CIRC 0.562"

CONN BARRIER STRIP 4CIRC 0.562"

Buy Now Datasheet
Barrier Terminal Blocks - TB300-04B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
TB300-04B
Barrier Terminal Blocks TB300-04B
Barrier Terminal Blocks BARRIER BLOCK

Barrier Terminal Blocks BARRIER BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 283-4028-ND TB300-04B
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 130 C (-40 to 266 F) ? to 130 C (? to 266 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9736 - Newark, An Avnet Company
Specs
Voltage Rating 1000 volts
Current Rating 40 amps
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3212/1000-673 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details