TERM BLK 21P SIDE ENT 3.5MM PCB
Pluggable Terminal Blocks TB WIR PRO 180D SOL
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | T52101500000G-ND | T52101500000G |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| # of Contacts | 21 | |
| Contacts Pitch | 3.51 mm (0.14 inches) |