TERM BLK 3POS SIDE ENTRY 5MM PCB
TERMINAL BLOCK, WTB, 3POS, 22-14AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | TA0301610000G-ND | 45AJ0031 | TA0301610000G |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek | Fixed Terminal Blocks |
| Mounting Options | PCB | ||
| Features | Interlocking (Side) | ||
| Operating Temperature | -40 to 115 C (-40 to 239 F) | ||
| # of Contacts | 3 | ||
| Contacts Pitch | 5.00 mm (0.20 inches) |