Eaton Corporation Terminal Blocks - Barrier Blocks TB400-02

Description
CONN BARRIER STRIP 2CIRC 0.687"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRC 0.687"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 283-4032-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
283-4032-ND
Terminal Blocks - Barrier Blocks 283-4032-ND
CONN BARRIER STRIP 2CIRC 0.687"

CONN BARRIER STRIP 2CIRC 0.687"

Buy Now Datasheet
Eaton's Bussmann Series TB400-02 Barrier Terminal Block, 2 Positions, 75A, 600VDC - 47382 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series TB400-02 Barrier Terminal Block, 2 Positions, 75A, 600VDC
47382
Eaton's Bussmann Series TB400-02 Barrier Terminal Block, 2 Positions, 75A, 600VDC 47382
Eaton's Bussmann Series TB400-02 Barrier Terminal Blocks Category: Terminal Strips Manufacturer: Eaton Series TB400 Screw Size: #10-32 phil/slot screws Accepts #6-14 Ga. wires Helps eliminate splicing High-density circuitry can be attained to conserve panel space Tin-plated brass terminals and zinc-plated steel screws Molded black thermoplastic base UL rated 94VO
  • Eaton's Bussmann Series TB400-02 Barrier Terminal Blocks
  • Category: Terminal Strips
  • Manufacturer: Eaton
  • Series TB400
  • Screw Size: #10-32 phil/slot screws
  • Accepts #6-14 Ga. wires
  • Helps eliminate splicing
  • High-density circuitry can be attained to conserve panel space
  • Tin-plated brass terminals and zinc-plated steel screws
  • Molded black thermoplastic base UL rated 94VO
Supplier's Site Datasheet
Barrier Terminal Blocks - TB400-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
TB400-02
Barrier Terminal Blocks TB400-02
Barrier Terminal Blocks BARRIER BLOCK

Barrier Terminal Blocks BARRIER BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 283-4032-ND 47382 TB400-02
Product Name Terminal Blocks - Barrier Blocks Eaton's Bussmann Series TB400-02 Barrier Terminal Block, 2 Positions, 75A, 600VDC Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel Terminal Strip Panel Mount
Features Flange
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 VO
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIMXX0A6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers