TERM BLK 2P SIDE ENT 7.62MM PCB
Amphenol Industrial T70243500000G
Terminal Blocks PCB Mount & Pluggable
Fixed Terminal Blocks 2P 7.62MM TERM BLK FIXED HORIZONTAL
TB, WIRE TO BRD, R/A, 2WAY, 10AWG ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 609-3954-ND | 446509 | T70243500000G | T70243500000G | 33AK9517 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | Terminal Blocks PCB Mount & Pluggable | Fixed Terminal Blocks | Tb, Wire To Brd, R/a, 2Way, 10Awg Rohs Compliant Amphenol Anytek |
| Mounting Options | PCB | PCB | |||
| Features | Interlocking (Side) | ||||
| Operating Temperature | -40 to 115 C (-40 to 239 F) | ||||
| # of Contacts | 2 | 2 | 2 | ||
| Contacts Pitch | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) |