Coilcraft, Inc. Automotive 0.6uH 1MHz 17.7A Inductor and Choke XAL5030-601MEC

Description
Inductor Power Shielded/Molded Wirewound 0.6uH 20% 1MHz Composite 17.7A 0.00452Ohm DCR Automotive T/R Product overview: XAL5030-601MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.6uH, 1MHz, 17.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.6uH, 1MHz, 17.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-601MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 0.6uH 20% 1MHz Composite 17.7A 0.00452Ohm DCR Automotive T/R Product overview: XAL5030-601MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.6uH, 1MHz, 17.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.6uH, 1MHz, 17.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-601MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.6uH 1MHz 17.7A Inductor and Choke - 71-XAL5030-601MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.6uH 1MHz 17.7A Inductor and Choke
71-XAL5030-601MEC
Automotive 0.6uH 1MHz 17.7A Inductor and Choke 71-XAL5030-601MEC
Inductor Power Shielded/Molded Wirewound 0.6uH 20% 1MHz Composite 17.7A 0.00452Ohm DCR Automotive T/R Product overview: XAL5030-601MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.6uH, 1MHz, 17.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.6uH, 1MHz, 17.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-601MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.6uH 20% 1MHz Composite 17.7A 0.00452Ohm DCR Automotive T/R Product overview: XAL5030-601MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.6uH, 1MHz, 17.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.6uH, 1MHz, 17.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-601MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - XAL5030-601MEC
1281394-XAL5030-601MEC
Electronic Wholesale - XAL5030-601MEC 1281394-XAL5030-601MEC
Manufacturer: Coilcraft Win Source Part Number: 1281394-XAL5030-601M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1281394-XAL5030-601MEC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - XAL5030-601MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL5030-601MEC
Fixed Inductors XAL5030-601MEC
FIXED IND 600NH 17.7A 4.52MOHM

FIXED IND 600NH 17.7A 4.52MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL5030-601MEC 1281394-XAL5030-601MEC XAL5030-601MEC
Product Name Automotive 0.6uH 1MHz 17.7A Inductor and Choke Electronic Wholesale - XAL5030-601MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details