The SER8050-112 is a shielded power inductor with 1.1 µH inductance and a typical DCR of 3.19 mΩ. It has a saturation current of 12.22 A at 10% inductance drop and an RMS current rating of 8.05 A for a 20°C rise or 11.97 A for a 40°C rise. The self-resonant frequency is 109 MHz. The component is 8.50 mm in height and packaged in 16 mm wide EIA-481 embossed plastic tape on 7" or 13" reels. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is AEC-Q200 qualified. Terminations are RoHS-compliant tin-silver over tin over nickel over phosphor bronze on pins 1 and 2, and matte tin over nickel over phosphor bronze on pin 3. It withstands three reflows at 260°C and has MSL 1 rating.
Power // Shielded-Inductors // High-current-flat-wi
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER8050-112 SER8050-112MEC |
| Product Name | SER8050-112 SER8050-112MEC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.1 microH |
| DCR | 0.0035 ohms |