The XAL4030-472MEC is a shielded power inductor in the XAL40xx series, designed for high-current VRM/VRD applications with soft saturation characteristics. It has a 4.7 µH inductance with ±20% tolerance, tested at 1 MHz, and a maximum DC resistance of 44.1 mΩ. The part supports an RMS current of 5.1 A at a 40°C temperature rise and a saturation current of 4.6 A. Its dimensions are 4.0 ± 0.3 mm wide, 3.1 mm high, and 4.0 ± 0.3 mm long, with a maximum operating temperature of +165°C. It is AEC-Q200 qualified, RoHS compliant, halogen-free, and uses tin-silver over copper terminations. The component is packaged in 7" or 13" machine-ready reels with EIA-481 embossed plastic tape.
XAL40xx high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses.
XAL40xx high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XAL4030-472 XAL4030-472MEC |
| Product Name | XAL40xx Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.0441 ohms |