Coilcraft, Inc. Electronic Wholesale - XAL6060-472MEC XAL6060-472MEC

Description
Manufacturer: Coilcraft Win Source Part Number: 1281401-XAL6060-472M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1281401-XAL6060-472M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - XAL6060-472MEC
1281401-XAL6060-472MEC
Electronic Wholesale - XAL6060-472MEC 1281401-XAL6060-472MEC
Manufacturer: Coilcraft Win Source Part Number: 1281401-XAL6060-472M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1281401-XAL6060-472MEC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 4.7uH 1MHz 11A Inductor and Choke - 71-XAL6060-472MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 1MHz 11A Inductor and Choke
71-XAL6060-472MEC
Automotive 4.7uH 1MHz 11A Inductor and Choke 71-XAL6060-472MEC
Inductor Power Shielded/Molded Wirewound 4.7uH 20% 1MHz Composite 11A 0.0144Ohm DCR Automotive T/R Product overview: XAL6060-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-472MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 4.7uH 20% 1MHz Composite 11A 0.0144Ohm DCR Automotive T/R Product overview: XAL6060-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-472MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL6060-472MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL6060-472MEC
Fixed Inductors XAL6060-472MEC
FIXED IND 4.7UH 11A 14.4MOHM SM

FIXED IND 4.7UH 11A 14.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1281401-XAL6060-472MEC 71-XAL6060-472MEC XAL6060-472MEC
Product Name Electronic Wholesale - XAL6060-472MEC Automotive 4.7uH 1MHz 11A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers