Coilcraft, Inc. Automotive 15uH 1MHz 2.8A Inductor and Choke XAL4040-153MEC

Description
Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 2.8A 0.12Ohm DCR 1515 Automotive T/R Product overview: XAL4040-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4040-153MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 2.8A 0.12Ohm DCR 1515 Automotive T/R Product overview: XAL4040-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4040-153MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 1MHz 2.8A Inductor and Choke - 71-XAL4040-153MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 1MHz 2.8A Inductor and Choke
71-XAL4040-153MEC
Automotive 15uH 1MHz 2.8A Inductor and Choke 71-XAL4040-153MEC
Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 2.8A 0.12Ohm DCR 1515 Automotive T/R Product overview: XAL4040-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4040-153MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 15uH 20% 1MHz Composite 2.8A 0.12Ohm DCR 1515 Automotive T/R Product overview: XAL4040-153MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 1MHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 1MHz, 2.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL4040-153MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - XAL4040-153MEC - 1281390-XAL4040-153MEC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XAL4040-153MEC
1281390-XAL4040-153MEC
Electronic Wholesale - XAL4040-153MEC 1281390-XAL4040-153MEC
Manufacturer: Coilcraft Win Source Part Number: 1281390-XAL4040-153M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1281390-XAL4040-153MEC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - XAL4040-153MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL4040-153MEC
Fixed Inductors XAL4040-153MEC
FIXED IND 15UH 2.8A 120MOHM SM

FIXED IND 15UH 2.8A 120MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL4040-153MEC 1281390-XAL4040-153MEC XAL4040-153MEC
Product Name Automotive 15uH 1MHz 2.8A Inductor and Choke Electronic Wholesale - XAL4040-153MEC Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details