The Coilcraft SPT38L-733MLD is a toroidal power inductor from the SPT Series, designed for high-current applications with a rated inductance of 73 µH, a DC resistance of 290 mΩ, and a saturation current of 1.7 A at 30% inductance drop. It supports a maximum operating temperature of +85°C, with operating ambient temperatures from -40°C to +85°C. The component features RoHS-compliant tin-silver over copper terminations and is packaged in an EIA-481 embossed plastic tape reel. Its toroidal core minimizes electromagnetic emissions and is made of powdered iron. The part measures 14.22 mm × 14.35 mm × 9.50 mm (A max × B max × C max) and is rated for reflow soldering up to three cycles at +260°C. Moisture sensitivity level is 1, with unlimited floor life under standard storage conditions.
The Coilcraft SPT Series of high current surface mount (SM) toroidal power inductors have very high current ratings - up to 12.2 Amps. The toroidal construction provides magnetic shielding that eliminates EMI and allows for closer component placement.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SPT38L-733 SPT38L-733MLD |
| Product Name | SPT Series High Current Surface Mount Power Inductors |
| Operating Temperature | 40 to 85 C (104 to 185 F) |
| Technology | Toroid |
| Core Material | Powdered Iron; Powered iron |
| Application | Power Choke |
| Inductance Range | 73 microH |