Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095706-SPT30L-522ML
Packaging: Cut Tape
Termination: SMD/SMT
Length: 11.18 mm
Shielding: Shielded
Inductance: 5.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 60 MHz
Height: 9.5 mm
Resistance: 24 mΩ
Width: 11.05 mm
Categories: Fixed Inductors
DC Resistance (DCR): 24.2 mΩ
Alternative Parts (Cross-Reference): SRP1238A-5R6M; SLF7045T-4R7M2R0-PF;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 5.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4.2 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1095706-SPT30L-522MLD |
| Product Name | Fixed Inductors - SPT30L-522MLD |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 5.2 microH |