Coilcraft, Inc. SER80xx Series High Current Shielded Power Inductors SER8050-811 SER8050-811MEC

Description
SER80xx Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Two versions: Low DCR version and high Isat version Rugged flat wire construction Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI
Request a Quote
Description
SER80xx Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Two versions: Low DCR version and high Isat version Rugged flat wire construction Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SER8050-811MEC is a shielded power inductor from the SER80xx series, designed for high peak current applications with a ferrite core. It has an inductance of 0.80 μH ±20%, a typical DC resistance of 5.35 mΩ, and a saturation current of 22.48 A at 10% inductance drop. The part features a surface mount package with dimensions up to 8.50 mm in height and supports operating temperatures from -40°C to +85°C with a maximum part temperature of +125°C. It is RoHS compliant with tin-silver over tin over nickel over phosphor bronze terminations, meets MSL 1 moisture sensitivity, and is packaged in tape and reel for automated assembly.

Datasheet Summary
Powered by GS/AI

The SER8050-811MEC is a shielded power inductor from the SER80xx series, designed for high peak current applications with a ferrite core. It has an inductance of 0.80 μH ±20%, a typical DC resistance of 5.35 mΩ, and a saturation current of 22.48 A at 10% inductance drop. The part features a surface mount package with dimensions up to 8.50 mm in height and supports operating temperatures from -40°C to +85°C with a maximum part temperature of +125°C. It is RoHS compliant with tin-silver over tin over nickel over phosphor bronze terminations, meets MSL 1 moisture sensitivity, and is packaged in tape and reel for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
SER80xx Series High Current Shielded Power Inductors - SER8050-811 SER8050-811MEC - Coilcraft, Inc.
Cary, IL, USA
SER80xx Series High Current Shielded Power Inductors
SER8050-811 SER8050-811MEC
SER80xx Series High Current Shielded Power Inductors SER8050-811 SER8050-811MEC
SER80xx Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications. Two versions: Low DCR version and high Isat version Rugged flat wire construction Ferrite core for flat L vs. I characteristics Magnetically shielded to minimize EMI

SER80xx Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.

  • Two versions: Low DCR version and high Isat version
  • Rugged flat wire construction
  • Ferrite core for flat L vs. I characteristics
  • Magnetically shielded to minimize EMI
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number SER8050-811 SER8050-811MEC
Product Name SER80xx Series High Current Shielded Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 0.8000 microH
DCR 0.0059 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details