The SLV9080-121KED is a shielded power inductor for trans-inductor voltage regulator (TLVR) applications, optimized for fast transient response in multi-phase converters. It has a 9.0 mm × 6.4 mm footprint, with a maximum height of 3.5 mm, and is supplied in 13″ machine-ready tape and reel packaging. The inductor has a nominal inductance of 120 nH ±10%, a DC resistance of 0.19 mΩ across pins 1-4, and a saturation current of 60 A at 125°C. The rated RMS current is 39 A with a 20°C temperature rise. It is AEC-Q200 qualified, operates from −40°C to +85°C ambient, and is RoHS compliant with halogen-free construction. Maximum part temperature is +125°C.
The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 120 A. The SLV9080 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV9080-121 |
| Product Name | SLV9080 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1200 microH |
| DCR | 1.90E-4 ohms |