SER8052-402MEC is a shielded power inductor from the SER80xx series, designed for high peak current applications with 4.0 µH inductance. It has a ferrite core and flat-wire construction for low DC resistance and high current handling. Its dimensions are 8.30 mm × 8.50 mm with a maximum height of 8.50 mm. Terminal 3 is for mechanical stability only. The component operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It supports up to three reflows at 260°C and complies with RoHS halogen-free requirements. Termination is tin-silver over tin over nickel over phosphor bronze. Supplied on a 7-inch machine-ready reel with EIA-481 embossed plastic tape. Not approved for medical or high-risk applications without prior consent.
SER80xx Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM, VRD, and other high power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SER8052-402 SER8052-402MEC |
| Product Name | SER80xx Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4 microH |
| DCR | 0.0143 ohms |