The SLC1175-700MEC is a shielded power inductor from the SLC1175 series, designed for multi-phase VRM/VRD regulators and high-current DC/DC converters. It has an inductance of 70 nH with ±20% tolerance, a DC resistance of 0.24 mΩ, a saturation current of 83 A at 10% inductance drop, and a root-mean-square current rating of 58 A for a 20°C temperature rise at 25°C ambient. The component is constructed with ferrite core and matte tin over nickel over copper terminations, operates within an ambient temperature range of -40°C to +85°C, and reaches a maximum part temperature of +125°C. It is RoHS compliant, halogen free, and has a moisture sensitivity level of 1. The part is packaged in 150-piece 7-inch reels with 24 mm wide embossed plastic tape, and measures 11.75 mm × 11.75 mm × 7.5 mm. It supports three reflows at 260°C and is tested for aqueous PCB cleaning.
Coilcraft’s SLC1175 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLC1175-700 SLC1175-700MEC |
| Product Name | SLC1175 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.0700 microH |
| DCR | 2.40E-4 ohms |