Coilcraft, Inc. SMD 10uH 28A Inductor and Choke SER2918H-103KL

Description
SMD Power Inductor, 10uH, 28A, Shielded, Ferrite, 10% Product overview: SER2918H-103KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-103KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor, 10uH, 28A, Shielded, Ferrite, 10% Product overview: SER2918H-103KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-103KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 28A Inductor and Choke - 71-SER2918H-103KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 28A Inductor and Choke
71-SER2918H-103KL
SMD 10uH 28A Inductor and Choke 71-SER2918H-103KL
SMD Power Inductor, 10uH, 28A, Shielded, Ferrite, 10% Product overview: SER2918H-103KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-103KL can be used for catalog matching and distributor lookup.

SMD Power Inductor, 10uH, 28A, Shielded, Ferrite, 10% Product overview: SER2918H-103KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-103KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327848-SER2918H-103KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327848-SER2918H-103KL
Inductors, Coils, Chokes - Fixed Inductors 1327848-SER2918H-103KL
Manufacturer: Coilcraft Win Source Part Number: 1327848-SER2918H-103 KL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 1.100" L x 1.098" W (27.94mm x 27.90mm) Inductance: 10 µH Height - Seated (Max): 0.700" (17.78mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 20MHz DC Resistance (DCR): 2.86mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 28 A Inductance Frequency - Test: 500 kHz REACH Status: REACH Unaffected Other Part Number: 2457-SER2918H-103KL Current - Saturation (Isat): 32.1A RoHS Status: ROHS3 Compliant

Manufacturer: Coilcraft
Win Source Part Number: 1327848-SER2918H-103KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Strip
Shielding: Shielded
Size / Dimension: 1.100" L x 1.098" W (27.94mm x 27.90mm)
Inductance: 10 µH
Height - Seated (Max): 0.700" (17.78mm)
Standard Package: 1
Mounting: Surface Mount
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
DC Resistance (DCR): 2.86mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 28 A
Inductance Frequency - Test: 500 kHz
REACH Status: REACH Unaffected
Other Part Number: 2457-SER2918H-103KL
Current - Saturation (Isat): 32.1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SER2918H-103KL 1327848-SER2918H-103KL
Product Name SMD 10uH 28A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite
Inductance Range 10 microH 10 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details