The SLC1480-321MLD is a shielded power inductor for high-current applications in multi-phase VRM/VRD regulators, with a ferrite core and RoHS compliant matte tin over nickel over copper terminations. It measures 14.73 mm x 13.46 mm x 8.00 mm and weighs 5.25 g. The part has an inductance of 320 nH ±20%, a DC resistance of 0.18 mΩ, and handles a saturation current of 38 A at 10% inductance drop and 64 A at 20°C temperature rise. Its maximum operating temperature is +125°C, with an ambient range of -40°C to +85°C. The component is rated for MSL 1 moisture sensitivity and withstands three reflows at +260°C. It is packaged on a 13-inch reel with 500 units per reel, using 24 mm wide embossed plastic tape.
Coilcraft’s SLC1480 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
Need parts for space, military or other critical applications?
See Coilcraft AE613PMM Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLC1480-321 SLC1480-321MLD |
| Product Name | SLC1480 Series High Current Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.3200 microH |
| DCR | 1.80E-4 ohms |