The SLV1211 series comprises shielded power inductors designed for trans-inductor voltage regulator (TLVR) applications in multi-phase converters, offering fast transient response and high efficiency. The component is packaged in a 12.0 × 6.2 mm surface-mount case with a 12.0 × 10.1 mm land pattern. It operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C, and meets AEC-Q200 at 85°C. The ferrite-core inductor has a saturation current up to 152 A and an Irms rating of 60 A at a 40°C temperature rise. DCR is 0.125 mΩ, inductance is 70 nH ±10%, and typical SRF is 183 MHz. RoHS compliant, halogen-free, with matte tin over nickel over copper terminations. Package is 450-part 13-inch reel with embossed plastic tape. MSL level 1, withstands three reflows at +260°C.
The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 150 A. The SLV1211 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV1211-700 |
| Product Name | SLV1211 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.0700 microH |
| DCR | 1.25E-4 ohms |