The VER2923 series consists of shielded power inductors designed for high-current power supply applications, including Class-D amplifiers, with flat wire windings delivering low DC and AC resistance. The components are mounted vertically to minimize footprint, feature ferrite cores, and are rated for an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. The VER2923-333KL variant has an inductance of 33 µH ±10%, a maximum DC resistance of 2.3 mΩ, a saturation current of 7.5 A at 30% inductance drop, and an RMS current rating of 19 A for a 20°C temperature rise. Each part weighs 37 g and is supplied in tray packaging with 25 units per tray. The series meets RoHS compliance with tin-silver over copper terminations and is rated MSL 1 for moisture sensitivity. The part is not intended for high-vibration environments without additional securing mechanisms.
VER2923 Series power inductor, along with HA3588, is designed for high-efficiency power supplies requiring high current and high inductance.
AGP2923 provides the same electrical performance, features AEC-Q200 qualifications, and has additional mounting pins to ensure more secure mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | VER2923-333 VER2923-333KL |
| Product Name | VER2923 Series Shielded High Current Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 33 microH |
| DCR | 0.0026 ohms |