Coilcraft, Inc. Fixed Inductors - SLC7530D-820MLC SLC7530D-820MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998294-SLC7530D-820M LC Packaging: Tape and Reel Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 350 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 1.2 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1 mΩ Alternative Parts (Cross-Reference): SRP1238A-R33M; SPM5030T-R35M; SRP1265A-R33M; SRP1245A-R33M; MLC1265-361MLB; MLC1265-361MLCSLC753 0D820MLC; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.5 mm Lead Free: Contains Lead Max DC Current: 17 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998294-SLC7530D-820M LC Packaging: Tape and Reel Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 350 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 1.2 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1 mΩ Alternative Parts (Cross-Reference): SRP1238A-R33M; SPM5030T-R35M; SRP1265A-R33M; SRP1245A-R33M; MLC1265-361MLB; MLC1265-361MLCSLC753 0D820MLC; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.5 mm Lead Free: Contains Lead Max DC Current: 17 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLC7530D-820MLC - 998294-SLC7530D-820MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC7530D-820MLC
998294-SLC7530D-820MLC
Fixed Inductors - SLC7530D-820MLC 998294-SLC7530D-820MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998294-SLC7530D-820M LC Packaging: Tape and Reel Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 350 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 1.2 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 1 mΩ Alternative Parts (Cross-Reference): SRP1238A-R33M; SPM5030T-R35M; SRP1265A-R33M; SRP1245A-R33M; MLC1265-361MLB; MLC1265-361MLCSLC753 0D820MLC; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.5 mm Lead Free: Contains Lead Max DC Current: 17 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998294-SLC7530D-820MLC
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 7.5 mm
Shielding: Shielded
Inductance: 350 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 1.2 GHz
Height: 3 mm
Width: 6.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1 mΩ
Alternative Parts (Cross-Reference): SRP1238A-R33M; SPM5030T-R35M; SRP1265A-R33M; SRP1245A-R33M; MLC1265-361MLB; MLC1265-361MLCSLC7530D820MLC;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.5 mm
Lead Free: Contains Lead
Max DC Current: 17 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Automotive 0.082uH 0.35uH 100KHz Inductor and Choke - 71-SLC7530D-820MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.082uH 0.35uH 100KHz Inductor and Choke
71-SLC7530D-820MLC
Automotive 0.082uH 0.35uH 100KHz Inductor and Choke 71-SLC7530D-820MLC
Inductor Power Shielded Wirewound 0.082uH/0.35uH 20% 100KHz Ferrite 38A/28A 0.000209Ohm/0.001Ohm DCR Automotive T/R Product overview: SLC7530D-820MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 0.35uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 0.35uH, 100KHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7530D-820MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.082uH/0.35uH 20% 100KHz Ferrite 38A/28A 0.000209Ohm/0.001Ohm DCR Automotive T/R Product overview: SLC7530D-820MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 0.35uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 0.35uH, 100KHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7530D-820MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 998294-SLC7530D-820MLC 71-SLC7530D-820MLC
Product Name Fixed Inductors - SLC7530D-820MLC Automotive 0.082uH 0.35uH 100KHz Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 0.3500 microH 0.3500 microH
DCR 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Automotive 0.0047uH 250MHz 0.7A Inductor and Choke - 71-0603CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details