Coilcraft, Inc. Automotive 5.6uH 1MHz 7.2A Inductor and Choke XAL5050-562MEC

Description
Inductor Power Shielded/Molded Wirewound 5.6uH 20% 1MHz Composite 7.2A 0.0258Ohm DCR Automotive T/R Product overview: XAL5050-562MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 7.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-562MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 5.6uH 20% 1MHz Composite 7.2A 0.0258Ohm DCR Automotive T/R Product overview: XAL5050-562MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 7.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-562MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5.6uH 1MHz 7.2A Inductor and Choke - 71-XAL5050-562MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.6uH 1MHz 7.2A Inductor and Choke
71-XAL5050-562MEC
Automotive 5.6uH 1MHz 7.2A Inductor and Choke 71-XAL5050-562MEC
Inductor Power Shielded/Molded Wirewound 5.6uH 20% 1MHz Composite 7.2A 0.0258Ohm DCR Automotive T/R Product overview: XAL5050-562MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 7.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-562MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 5.6uH 20% 1MHz Composite 7.2A 0.0258Ohm DCR Automotive T/R Product overview: XAL5050-562MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 7.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-562MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL5050-562MEC - 1105142-XAL5050-562MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL5050-562MEC
1105142-XAL5050-562MEC
Fixed Inductors - XAL5050-562MEC 1105142-XAL5050-562MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105142-XAL5050-562M EC Termination: SMD/SMT Length: 5.68 mm Shielding: Shielded Inductance: 5.6 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 25 MHz Height: 5.1 mm Width: 5.48 mm Categories: Fixed Inductors DC Resistance (DCR): 25.8 mΩ Alternative Parts (Cross-Reference): ASPI-6045S-5R6M-T; SRN5020-5R6M; SRP6540-5R6M; SRP5030T-5R6M; ASPI-0428S-5R6M-T; 74404052056; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 7.2 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105142-XAL5050-562MEC
Termination: SMD/SMT
Length: 5.68 mm
Shielding: Shielded
Inductance: 5.6 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 25 MHz
Height: 5.1 mm
Width: 5.48 mm
Categories: Fixed Inductors
DC Resistance (DCR): 25.8 mΩ
Alternative Parts (Cross-Reference): ASPI-6045S-5R6M-T; SRN5020-5R6M; SRP6540-5R6M; SRP5030T-5R6M; ASPI-0428S-5R6M-T; 74404052056;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 7.2 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL5050-562MEC 1105142-XAL5050-562MEC
Product Name Automotive 5.6uH 1MHz 7.2A Inductor and Choke Fixed Inductors - XAL5050-562MEC
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers