The SLC7530D-101 is a dual-conductor shielded power inductor for high-speed switch mode applications, designed for use as a 1:1 transformer or in SEPIC circuits. It has a ferrite core, measures 7.90 mm x 7.50 mm x 4.70 mm, and is supplied in tape and reel packaging. With leads connected in series, it offers 400 nH inductance, a maximum DC resistance of 1.00 mΩ, a typical saturation current of 8 A, and a rated RMS current of 28 A at a 40°C temperature rise. The part operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets RoHS compliance with matte tin over nickel over copper terminations. It supports up to three reflows at 260°C and has MSL 1 moisture sensitivity rating.
Power // Shielded-Inductors // High-current-flat-wi
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLC7530D-101 SLC7530D-101MLC |
| Product Name | SLC7530D-101 SLC7530D-101MLC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |