Coilcraft, Inc. UA7868-AE Coupled Inductor for Intel’s 3D RealSense camera UA7868-AE

Description
Developed for use in Intel’s 3rd Gen 3D RealSense camera. Coupled, low profile shielded power inductor – only 1,4 mm high, 3 mm square 1 : 11 turns ratio Excellent coupling coefficient: K > 0.98 Uses: flyback transformers in DC-DC converters; coupled inductors in buck regulators to provide multiple outputs; autotransformers 300 V winding-to-winding isolation RoHS-compliant. 260°C compatible. Silver-palladium-pla tinum-glass frit terminations
Request a Quote
Description
Developed for use in Intel’s 3rd Gen 3D RealSense camera. Coupled, low profile shielded power inductor – only 1,4 mm high, 3 mm square 1 : 11 turns ratio Excellent coupling coefficient: K > 0.98 Uses: flyback transformers in DC-DC converters; coupled inductors in buck regulators to provide multiple outputs; autotransformers 300 V winding-to-winding isolation RoHS-compliant. 260°C compatible. Silver-palladium-pla tinum-glass frit terminations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UA7868-AE is a coupled inductor designed for use in Intel's 3rd Gen 3D RealSense camera, featuring a 1:11 turns ratio and a coupled inductance of 2.9 µH ±20% on the primary winding. It has a maximum DCR of 1.6 ohms for the primary and 17.8 ohms for the secondary, with a saturation current of 0.68 A and a self-resonant frequency of 6.3 MHz. The component offers winding-to-winding isolation of 300 Vrms and a coupling coefficient greater than 0.98. It is housed in a surface-mount package measuring 3.00 × 3.00 × 1.40 mm and complies with RoHS and halogen-free standards. The device supports ambient temperatures from -40°C to +85°C at rated current and up to +125°C with derating, and is rated MSL 1. Terminal finish is silver-palladium-platinum-glass frit. Packaging is provided in 7" or 13" reels with embossed plastic tape conforming to EIA-481.

Datasheet Summary
Powered by GS/AI

The UA7868-AE is a coupled inductor designed for use in Intel's 3rd Gen 3D RealSense camera, featuring a 1:11 turns ratio and a coupled inductance of 2.9 µH ±20% on the primary winding. It has a maximum DCR of 1.6 ohms for the primary and 17.8 ohms for the secondary, with a saturation current of 0.68 A and a self-resonant frequency of 6.3 MHz. The component offers winding-to-winding isolation of 300 Vrms and a coupling coefficient greater than 0.98. It is housed in a surface-mount package measuring 3.00 × 3.00 × 1.40 mm and complies with RoHS and halogen-free standards. The device supports ambient temperatures from -40°C to +85°C at rated current and up to +125°C with derating, and is rated MSL 1. Terminal finish is silver-palladium-platinum-glass frit. Packaging is provided in 7" or 13" reels with embossed plastic tape conforming to EIA-481.

Suppliers

Company
Product
Description
Supplier Links
UA7868-AE Coupled Inductor for Intel’s 3D RealSense camera - UA7868-AE - Coilcraft, Inc.
Cary, IL, USA
UA7868-AE Coupled Inductor for Intel’s 3D RealSense camera
UA7868-AE
UA7868-AE Coupled Inductor for Intel’s 3D RealSense camera UA7868-AE
Developed for use in Intel’s 3rd Gen 3D RealSense camera. Coupled, low profile shielded power inductor – only 1,4 mm high, 3 mm square 1 : 11 turns ratio Excellent coupling coefficient: K > 0.98 Uses: flyback transformers in DC-DC converters; coupled inductors in buck regulators to provide multiple outputs; autotransformers 300 V winding-to-winding isolation RoHS-compliant. 260°C compatible. Silver-palladium-pla tinum-glass frit terminations
  • Developed for use in Intel’s 3rd Gen 3D RealSense camera.
  • Coupled, low profile shielded power inductor – only 1,4 mm high, 3 mm square
  • 1 : 11 turns ratio
  • Excellent coupling coefficient: K > 0.98
  • Uses: flyback transformers in DC-DC converters; coupled inductors in buck regulators to provide multiple outputs; autotransformers
  • 300 V winding-to-winding isolation
  • RoHS-compliant. 260°C compatible. Silver-palladium-platinum-glass frit terminations
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number UA7868-AE
Product Name UA7868-AE Coupled Inductor for Intel’s 3D RealSense camera
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DF Ferrite Chip Inductors - 0402DF-271 0402DF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details