The SLC1049-231MLC is a shielded power inductor designed for high-current, high-frequency DC/DC converters and multi-phase VRM/VRD regulators. It has an inductance of 230 nH, a DC resistance of 0.230 mΩ, a saturation current of 25.5 A, and a rated RMS current of 66.0 A. The component is rated for a maximum part temperature of +125°C and operates with an ambient temperature range of -40°C to +85°C. It features a ferrite core, RoHS-compliant matte tin over nickel over copper terminations, and is packaged in a 24 mm wide embossed plastic tape on a 7″ reel. The part occupies 70 mm² of board space and weighs 1.25-1.30 g. Its dimensions are 10.20 mm by 7.90 mm by 3.43 mm. The device meets MSL level 1 moisture sensitivity and withstands three reflows at 260°C.
Coilcraft’s SLC1049 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
Need parts for space, military or other critical applications?
See Coilcraft AE534PMM Series | See Coilcraft ML534PMM Series | See Coilcraft MS534PMM Series | See Coilcraft ST534PMM Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLC1049-231 SLC1049-231MLC |
| Product Name | SLC1049 Series High Current Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.2300 microH |
| DCR | 2.30E-4 ohms |