Coilcraft, Inc. Electronic Wholesale - XAL5030-332MEC XAL5030-332MEC

Description
Manufacturer: Coilcraft Win Source Part Number: 1281392-XAL5030-332M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1281392-XAL5030-332M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - XAL5030-332MEC - 1281392-XAL5030-332MEC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XAL5030-332MEC
1281392-XAL5030-332MEC
Electronic Wholesale - XAL5030-332MEC 1281392-XAL5030-332MEC
Manufacturer: Coilcraft Win Source Part Number: 1281392-XAL5030-332M EC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1281392-XAL5030-332MEC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 3.3uH 1MHz 8.1A Inductor and Choke - 71-XAL5030-332MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 8.1A Inductor and Choke
71-XAL5030-332MEC
Automotive 3.3uH 1MHz 8.1A Inductor and Choke 71-XAL5030-332MEC
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 8.1A 0.0233Ohm DCR Automotive T/R Product overview: XAL5030-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 8.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-332MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 8.1A 0.0233Ohm DCR Automotive T/R Product overview: XAL5030-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 8.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 8.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5030-332MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL5030-332MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL5030-332MEC
Fixed Inductors XAL5030-332MEC
FIXED IND 3.3UH 8.1A 23.3MOHM SM

FIXED IND 3.3UH 8.1A 23.3MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1281392-XAL5030-332MEC 71-XAL5030-332MEC XAL5030-332MEC
Product Name Electronic Wholesale - XAL5030-332MEC Automotive 3.3uH 1MHz 8.1A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data