The SLV1211-101 is a shielded power inductor designed for trans-inductor voltage regulator (TLVR) applications in multi-phase converter designs. It has a 12.2 mm × 6.2 mm footprint with a maximum height of 4.1 mm and uses a surface-mount package with matte tin terminations. The inductor has a nominal inductance of 100 nH ±10% measured at 100 kHz and 0 A DC, a DCR of 0.125 mΩ, and a saturation current of 125 A at 25°C. It supports a maximum temperature rise of 40°C at 60 A RMS current and operates from -40°C to +85°C ambient. The component meets AEC-Q200 standards with an operating temperature limit of +85°C and is RoHS compliant and halogen-free. Packaging is on a 13″ reel with 450 parts per reel in 24 mm wide embossed plastic tape.
The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 150 A. The SLV1211 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV1211-101 |
| Product Name | SLV1211 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1000 microH |
| DCR | 1.25E-4 ohms |