Coilcraft, Inc. 0.1uH 100KHz 74A Inductor and Choke SLC7649S-101KLC

Description
Inductor Power Shielded Wirewound 0.1uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-101KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-101KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.1uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-101KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-101KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1uH 100KHz 74A Inductor and Choke - 71-SLC7649S-101KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uH 100KHz 74A Inductor and Choke
71-SLC7649S-101KLC
0.1uH 100KHz 74A Inductor and Choke 71-SLC7649S-101KLC
Inductor Power Shielded Wirewound 0.1uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-101KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-101KLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.1uH 10% 100KHz Ferrite 74A 0.00017Ohm DCR T/R Product overview: SLC7649S-101KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 100KHz, 74A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 100KHz, 74A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7649S-101KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SLC7649S-101KLC - 988246-SLC7649S-101KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC7649S-101KLC
988246-SLC7649S-101KLC
Fixed Inductors - SLC7649S-101KLC 988246-SLC7649S-101KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988246-SLC7649S-101K LC Termination: SMD/SMT Length: 7.62 mm Shielding: Shielded Inductance: 100 nH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 110 MHz Composition: Wirewound Height: 4.96 mm Width: 7.49 mm Categories: Fixed Inductors DC Resistance (DCR): 178.5 mΩ Case / Package: 100 Alternative Parts (Cross-Reference): MLF2012DR10KT000; MLF2012DR10K; MLF2012DR10KTD25; LQM21NNR10K10D; LQM18NNR10K00D; AIML-1206-R10K-TSLC7 649S101KLC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 39 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 56 A Saturation Current: 42 A Series Resistance: 170 µΩ Ambient Temperature Range High: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988246-SLC7649S-101KLC
Termination: SMD/SMT
Length: 7.62 mm
Shielding: Shielded
Inductance: 100 nH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 110 MHz
Composition: Wirewound
Height: 4.96 mm
Width: 7.49 mm
Categories: Fixed Inductors
DC Resistance (DCR): 178.5 mΩ
Case / Package: 100
Alternative Parts (Cross-Reference): MLF2012DR10KT000; MLF2012DR10K; MLF2012DR10KTD25; LQM21NNR10K10D; LQM18NNR10K00D; AIML-1206-R10K-TSLC7649S101KLC;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 39 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 56 A
Saturation Current: 42 A
Series Resistance: 170 µΩ
Ambient Temperature Range High: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLC7649S-101KLC 988246-SLC7649S-101KLC
Product Name 0.1uH 100KHz 74A Inductor and Choke Fixed Inductors - SLC7649S-101KLC
Core Material Ferrite Ferrite
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details