The TA7848-AE is a shielded coupled inductor designed for use in TI's LM5160 Dual Output Non-Isolated Fly-Buck™ reference design. It features a turns ratio of 1:1.05, primary inductance between 16.0 µH and 24.0 µH, and a primary DCR of 0.1835 Ω maximum. Leakage inductance is 0.82 µH maximum, with 1000 Vrms/1500 Vdc isolation between windings. The part is packaged in a tape-and-reel format compatible with EIA-481 embossed plastic tape, weighing 850 mg. It operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C, and meets RoHS and halogen-free requirements. Termination is RoHS-compliant matte tin over nickel over silver. It is rated for three reflows at 260°C and has MSL 1 moisture sensitivity. A recommended PCB land pattern and pick-and-place nozzle specifications are provided.
Learn more about Fly-Buck TM Coupled Inductors
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | TA7848-AE |
| Product Name | TA7848-AE Shielded Coupled Inductor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 20 microH |