Coilcraft, Inc. SMD 15uH 28A 0.00286 Ohm Inductor and Choke SER2918H-153KL

Description
15uH Shielded Power Inductor, 28A, 0.00286 Ohm DCR, Ferrite, SMD Product overview: SER2918H-153KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 28A, 0.00286 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 28A, 0.00286 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-153KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uH Shielded Power Inductor, 28A, 0.00286 Ohm DCR, Ferrite, SMD Product overview: SER2918H-153KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 28A, 0.00286 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 28A, 0.00286 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-153KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 28A 0.00286 Ohm Inductor and Choke - 71-SER2918H-153KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 28A 0.00286 Ohm Inductor and Choke
71-SER2918H-153KL
SMD 15uH 28A 0.00286 Ohm Inductor and Choke 71-SER2918H-153KL
15uH Shielded Power Inductor, 28A, 0.00286 Ohm DCR, Ferrite, SMD Product overview: SER2918H-153KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 28A, 0.00286 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 28A, 0.00286 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-153KL can be used for catalog matching and distributor lookup.

15uH Shielded Power Inductor, 28A, 0.00286 Ohm DCR, Ferrite, SMD Product overview: SER2918H-153KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 28A, 0.00286 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 28A, 0.00286 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SER2918H-153KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SER2918H-153KL
1247729-SER2918H-153KL
Fixed Inductors - SER2918H-153KL 1247729-SER2918H-153KL
Manufacturer: Coilcraft Win Source Part Number: 1247729-SER2918H-153 KL Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1247729-SER2918H-153KL
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - SER2918H-153KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SER2918H-153KL
Fixed Inductors SER2918H-153KL
POWER INDUCTOR, HIGH CURRENT, 10

POWER INDUCTOR, HIGH CURRENT, 10

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SER2918H-153KL 1247729-SER2918H-153KL SER2918H-153KL
Product Name SMD 15uH 28A 0.00286 Ohm Inductor and Choke Fixed Inductors - SER2918H-153KL Fixed Inductors
Core Material Ferrite Ferrite; Ferrite
Inductance Range 15 microH 15 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers