Coilcraft, Inc. Automotive 0.22uH 1MHz 55.5A Inductor and Choke XAL1010-221MED

Description
Inductor Power Shielded/Molded Wirewound 0.22uH 20% 1MHz Composite 55.5A 0.0005Ohm DCR Automotive T/R Product overview: XAL1010-221MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 55.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 55.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-221MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 0.22uH 20% 1MHz Composite 55.5A 0.0005Ohm DCR Automotive T/R Product overview: XAL1010-221MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 55.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 55.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-221MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.22uH 1MHz 55.5A Inductor and Choke - 71-XAL1010-221MED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.22uH 1MHz 55.5A Inductor and Choke
71-XAL1010-221MED
Automotive 0.22uH 1MHz 55.5A Inductor and Choke 71-XAL1010-221MED
Inductor Power Shielded/Molded Wirewound 0.22uH 20% 1MHz Composite 55.5A 0.0005Ohm DCR Automotive T/R Product overview: XAL1010-221MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 55.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 55.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-221MED can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.22uH 20% 1MHz Composite 55.5A 0.0005Ohm DCR Automotive T/R Product overview: XAL1010-221MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 55.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 55.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1010-221MED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1003778-XAL1010-221MED
Inductors, Coils, Chokes - Fixed Inductors 1003778-XAL1010-221MED
Win Source Part Number: 1003778-XAL1010-221M ED Category: Inductors, Coils, Chokes>Fixed Inductors Series: XAL1010 Package: Strip Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1 Mounting: SMD (SMT) Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 115MHz Package / Case: Nonstandard DC Resistance (DCR): 0.5mOhm Max Temperature Range - Operating: -40°C ~ 165°C Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm) Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 55.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Other Names: 2457-XAL1010-221MED Current - Saturation (Isat): 98.8A

Win Source Part Number: 1003778-XAL1010-221MED
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XAL1010
Package: Strip
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 115MHz
Package / Case: Nonstandard
DC Resistance (DCR): 0.5mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm)
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 55.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-XAL1010-221MED
Current - Saturation (Isat): 98.8A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL1010-221MED 1003778-XAL1010-221MED
Product Name Automotive 0.22uH 1MHz 55.5A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details