The SLV1211-181 is a shielded power inductor optimized for fast transient response in multi-phase converter designs. It has a 12.0 × 6.2 mm footprint, a rated inductance of 180 nH ±10%, a DCR of 0.41 mΩ, a saturation current of 69 A at 125°C, and a thermal current rating of 43 A with a 20°C rise. The component operates from -40°C to +125°C, is AEC-Q200 qualified for +85°C operation, and is RoHS compliant with halogen-free construction. It is packaged in 13" reels of 450 units using 24 mm wide embossed plastic tape with 11.45 mm pocket depth.
The SLV1211 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 12 × 6 mm footprint and high power density, these inductors deliver efficient performance in space-constrained designs. This series provides low DCR, tight magnetic coupling, and excellent thermal performance, enabling fast transient response and supporting current ratings up to 150 A. The SLV1211 is well-suited for next-generation CPUs, GPUs, ASICs, and SoCs used in servers, data centers, and various power applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SLV1211-181 |
| Product Name | SLV1211 Series TLVR Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.1800 microH |
| DCR | 1.25E-4 ohms |