Coilcraft, Inc. Fixed Inductors - SLC1480-261MLB SLC1480-261MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093552-SLC1480-261M LB Packaging: Cut Tape Termination: SMD/SMT Length: 13.46 mm Shielding: Shielded Inductance: 260 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 50 MHz Height: 8 mm Width: 12.95 mm Categories: Fixed Inductors DC Resistance (DCR): 210 mΩ Alternative Parts (Cross-Reference): SLC1175-271MEC; SLC1175-271MEB; SPM6530T-R25M230; EPL2014-271MLB; 744308025; 744301025; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 55 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 55 A Saturation Current: 50 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093552-SLC1480-261M LB Packaging: Cut Tape Termination: SMD/SMT Length: 13.46 mm Shielding: Shielded Inductance: 260 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 50 MHz Height: 8 mm Width: 12.95 mm Categories: Fixed Inductors DC Resistance (DCR): 210 mΩ Alternative Parts (Cross-Reference): SLC1175-271MEC; SLC1175-271MEB; SPM6530T-R25M230; EPL2014-271MLB; 744308025; 744301025; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 55 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 55 A Saturation Current: 50 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLC1480-261MLB - 1093552-SLC1480-261MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC1480-261MLB
1093552-SLC1480-261MLB
Fixed Inductors - SLC1480-261MLB 1093552-SLC1480-261MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093552-SLC1480-261M LB Packaging: Cut Tape Termination: SMD/SMT Length: 13.46 mm Shielding: Shielded Inductance: 260 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 50 MHz Height: 8 mm Width: 12.95 mm Categories: Fixed Inductors DC Resistance (DCR): 210 mΩ Alternative Parts (Cross-Reference): SLC1175-271MEC; SLC1175-271MEB; SPM6530T-R25M230; EPL2014-271MLB; 744308025; 744301025; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 55 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 55 A Saturation Current: 50 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093552-SLC1480-261MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 13.46 mm
Shielding: Shielded
Inductance: 260 nH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 50 MHz
Height: 8 mm
Width: 12.95 mm
Categories: Fixed Inductors
DC Resistance (DCR): 210 mΩ
Alternative Parts (Cross-Reference): SLC1175-271MEC; SLC1175-271MEB; SPM6530T-R25M230; EPL2014-271MLB; 744308025; 744301025;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 55 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 55 A
Saturation Current: 50 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1093552-SLC1480-261MLB
Product Name Fixed Inductors - SLC1480-261MLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 0.2600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details