Coilcraft, Inc. Fixed Inductors - SLC7530S-640MLC SLC7530S-640MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093553-SLC7530S-640 MLC Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 64 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3.65 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 123 mΩ Alternative Parts (Cross-Reference): SLC1175-700MEB; SLC1175-700MEC; LK212568NM-T; MLF2012D68NMT000; MLF2012D68NMTD25; MLF2012D68NMSLC7530S 640MLC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 40 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093553-SLC7530S-640 MLC Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 64 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3.65 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 123 mΩ Alternative Parts (Cross-Reference): SLC1175-700MEB; SLC1175-700MEC; LK212568NM-T; MLF2012D68NMT000; MLF2012D68NMTD25; MLF2012D68NMSLC7530S 640MLC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 40 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLC7530S-640MLC - 1093553-SLC7530S-640MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SLC7530S-640MLC
1093553-SLC7530S-640MLC
Fixed Inductors - SLC7530S-640MLC 1093553-SLC7530S-640MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093553-SLC7530S-640 MLC Termination: SMD/SMT Length: 7.5 mm Shielding: Shielded Inductance: 64 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 3.65 GHz Height: 3 mm Width: 6.7 mm Categories: Fixed Inductors DC Resistance (DCR): 123 mΩ Alternative Parts (Cross-Reference): SLC1175-700MEB; SLC1175-700MEC; LK212568NM-T; MLF2012D68NMT000; MLF2012D68NMTD25; MLF2012D68NMSLC7530S 640MLC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 40 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093553-SLC7530S-640MLC
Termination: SMD/SMT
Length: 7.5 mm
Shielding: Shielded
Inductance: 64 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 3.65 GHz
Height: 3 mm
Width: 6.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 123 mΩ
Alternative Parts (Cross-Reference): SLC1175-700MEB; SLC1175-700MEC; LK212568NM-T; MLF2012D68NMT000; MLF2012D68NMTD25; MLF2012D68NMSLC7530S640MLC;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 40 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Automotive 0.064uH 100KHz 40A Inductor and Choke - 71-SLC7530S-640MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.064uH 100KHz 40A Inductor and Choke
71-SLC7530S-640MLC
Automotive 0.064uH 100KHz 40A Inductor and Choke 71-SLC7530S-640MLC
Inductor Power Shielded Wirewound 0.064uH 20% 100KHz Ferrite 40A 0.000123Ohm DCR Automotive T/R Product overview: SLC7530S-640MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.064uH, 100KHz, 40A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.064uH, 100KHz, 40A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7530S-640MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.064uH 20% 100KHz Ferrite 40A 0.000123Ohm DCR Automotive T/R Product overview: SLC7530S-640MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.064uH, 100KHz, 40A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.064uH, 100KHz, 40A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLC7530S-640MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1093553-SLC7530S-640MLC 71-SLC7530S-640MLC
Product Name Fixed Inductors - SLC7530S-640MLC Automotive 0.064uH 100KHz 40A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 0.0640 microH 0.0640 microH
DCR 0.1230 ohms
Unlock Full Specs
to access all available technical data