Coilcraft, Inc. Automotive 8.2uH 1MHz 8A Inductor and Choke XAL6060-822MEC

Description
Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 8A 0.0264Ohm DCR Automotive T/R Product overview: XAL6060-822MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-822MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 8A 0.0264Ohm DCR Automotive T/R Product overview: XAL6060-822MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-822MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8.2uH 1MHz 8A Inductor and Choke - 71-XAL6060-822MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 1MHz 8A Inductor and Choke
71-XAL6060-822MEC
Automotive 8.2uH 1MHz 8A Inductor and Choke 71-XAL6060-822MEC
Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 8A 0.0264Ohm DCR Automotive T/R Product overview: XAL6060-822MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-822MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 8A 0.0264Ohm DCR Automotive T/R Product overview: XAL6060-822MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL6060-822MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL6060-822MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL6060-822MEC
Fixed Inductors XAL6060-822MEC
FIXED IND 8.2UH 8A 26.4MOHM SM

FIXED IND 8.2UH 8A 26.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL6060-822MEC XAL6060-822MEC
Product Name Automotive 8.2uH 1MHz 8A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567681 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details