Coilcraft, Inc. Automotive 8.2uH 1MHz 24A Inductor and Choke XAL1510-822MED

Description
Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 24A 0.0075Ohm DCR Automotive T/R Product overview: XAL1510-822MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1510-822MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 24A 0.0075Ohm DCR Automotive T/R Product overview: XAL1510-822MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1510-822MED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8.2uH 1MHz 24A Inductor and Choke - 71-XAL1510-822MED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 1MHz 24A Inductor and Choke
71-XAL1510-822MED
Automotive 8.2uH 1MHz 24A Inductor and Choke 71-XAL1510-822MED
Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 24A 0.0075Ohm DCR Automotive T/R Product overview: XAL1510-822MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1510-822MED can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 8.2uH 20% 1MHz Composite 24A 0.0075Ohm DCR Automotive T/R Product overview: XAL1510-822MED from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL1510-822MED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1380303-XAL1510-822MED - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1380303-XAL1510-822MED
Inductors, Coils, Chokes - Fixed Inductors 1380303-XAL1510-822MED
Win Source Part Number: 1380303-XAL1510-822M ED Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 165°C Fake Threat In the Open Market: 48 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Coilcraft Series: XAL1510 Package: Strip Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.638" L x 0.598" W (16.20mm x 15.20mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Metal Composite Inductance: 8.2 µH Current Rating (Amps): 24 A Current - Saturation (Isat): 30A Shielding: Shielded DC Resistance (DCR): 7.5mOhm Max Frequency - Self Resonant: 10.8MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1380303-XAL1510-822MED
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 165°C
Fake Threat In the Open Market: 48 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Coilcraft
Series: XAL1510
Package: Strip
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.638" L x 0.598" W (16.20mm x 15.20mm)
Height - Seated (Max): 0.394" (10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal Composite
Inductance: 8.2 µH
Current Rating (Amps): 24 A
Current - Saturation (Isat): 30A
Shielding: Shielded
DC Resistance (DCR): 7.5mOhm Max
Frequency - Self Resonant: 10.8MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL1510-822MED 1380303-XAL1510-822MED
Product Name Automotive 8.2uH 1MHz 24A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F)
Technology Standard
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details